BUD INDUSTRIES, INC. Plastic Boxes, NEMA 4x PNR-2608-C

Description
Light gray polycarbonate body, clear polycarbonate cover, UL94V-2
Datasheet
Description
Light gray polycarbonate body, clear polycarbonate cover, UL94V-2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plastic Boxes, NEMA 4x
PNR-2608-C
Plastic Boxes, NEMA 4x PNR-2608-C
Light gray polycarbonate body, clear polycarbonate cover, UL94V-2

Light gray polycarbonate body, clear polycarbonate cover, UL94V-2

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PNR-2608-C
Electrical Enclosures PNR-2608-C
Electrical Enclosures 7.87 x 5.91 x 2.95 LT Gray Clear Cover

Electrical Enclosures 7.87 x 5.91 x 2.95 LT Gray Clear Cover

Buy Now Datasheet
Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Bud Industries - 77C5308 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Bud Industries
77C5308
Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Bud Industries 77C5308
ENCLOSURE, WALL MOUNT POLYCARBONATE GRAY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:199.9mm; External Width - Metric:150mm; External Depth - Metric:75mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT POLYCARBONATE GRAY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:199.9mm; External Width - Metric:150mm; External Depth - Metric:75mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PNR-2608-C PNR-2608-C 77C5308
Product Name Plastic Boxes, NEMA 4x Electrical Enclosures Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures; Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 7.87 inch (200 mm) 7.87 inch (200 mm) 7.87 inch (200 mm)
Width 5.91 inch (150 mm) 2.95 inch (74.93 mm) 5.91 inch (150 mm)
Depth 2.95 inch (74.93 mm) 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Hand Held Enclosures - 1325377 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.46 inch (88 mm)
Width 5.75 inch (146 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418E12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers