BUD INDUSTRIES, INC. Plastic Boxes, NEMA 4x PNR-2602

Description
Light gray polycarbonate body and cover, UL94V-2 flammability rating
Datasheet
Description
Light gray polycarbonate body and cover, UL94V-2 flammability rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plastic Boxes, NEMA 4x
PNR-2602
Plastic Boxes, NEMA 4x PNR-2602
Light gray polycarbonate body and cover, UL94V-2 flammability rating

Light gray polycarbonate body and cover, UL94V-2 flammability rating

Supplier's Site
Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Bud Industries - 77C5289 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Bud Industries
77C5289
Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Bud Industries 77C5289
ENCLOSURE, WALL MOUNT POLYCARBONATE GRAY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:119.9mm; External Width - Metric:80mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT POLYCARBONATE GRAY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:119.9mm; External Width - Metric:80mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
Enclosure,Polycarbonate,NEMA 1,2,4,4x,12,13,Light Gray, 4.72 L x 3.15 W x 2.17 D - 70148744 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure,Polycarbonate,NEMA 1,2,4,4x,12,13,Light Gray, 4.72 L x 3.15 W x 2.17 D
70148744
Enclosure,Polycarbonate,NEMA 1,2,4,4x,12,13,Light Gray, 4.72 L x 3.15 W x 2.17 D 70148744
NEMA 4X Enclosures, Neoprene Gasket Material, ABS, Polycarbonate Body Material Water Tight, Corrosion Resistant Enclosures that Have Been Tested and Certified to UL508 4X Rating in Both the USA and Canada Designed and Constructed to Conform to NEMA 1, 2, 4, 4x, 12, 13 and IEC529 IP65 Requirements Recess in the Cover for Labels, Decals, Keypads, Etc. Three Styles Are Available: &tab; Style 1 — Solid Body and Cover in Light Gray Polycarbonate Material &tab; Style 2 — Solid Body and Clear Cover in Polycarbonate Material &tab; Style 3 — Solid Body and Cover in Dark Gray ABS Material

NEMA 4X Enclosures, Neoprene Gasket Material, ABS, Polycarbonate Body Material

  • Water Tight, Corrosion Resistant Enclosures that Have Been Tested and Certified to UL508 4X Rating in Both the USA and Canada
  • Designed and Constructed to Conform to NEMA 1, 2, 4, 4x, 12, 13 and IEC529 IP65 Requirements
  • Recess in the Cover for Labels, Decals, Keypads, Etc.
  • Three Styles Are Available:
    &tab; Style 1 — Solid Body and Cover in Light Gray Polycarbonate Material
    &tab; Style 2 — Solid Body and Clear Cover in Polycarbonate Material
    &tab; Style 3 — Solid Body and Cover in Dark Gray ABS Material
Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PNR-2602
Electrical Enclosures PNR-2602
Electrical Enclosures 4.72 x 3.15 x 2.17 Light Gray

Electrical Enclosures 4.72 x 3.15 x 2.17 Light Gray

Buy Now Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PNR-2602 77C5289 70148744 PNR-2602
Product Name Plastic Boxes, NEMA 4x Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Bud Industries Enclosure,Polycarbonate,NEMA 1,2,4,4x,12,13,Light Gray, 4.72 L x 3.15 W x 2.17 D Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 4.72 inch (120 mm) 4.72 inch (120 mm) 4.72 inch (120 mm) 4.72 inch (120 mm)
Width 3.15 inch (80.01 mm) 3.15 inch (80 mm) 3.15 inch (80.01 mm) 2.17 inch (55.12 mm)
Depth 2.17 inch (55.12 mm) 2.17 inch (55 mm) 1.64 inch (41.66 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-826 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers