BUD INDUSTRIES, INC. Plastic Boxes, NEMA 4x PNR-2601

Description
Light gray polycarbonate body and cover, UL94V-2 flammability rating
Datasheet
Description
Light gray polycarbonate body and cover, UL94V-2 flammability rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plastic Boxes, NEMA 4x
PNR-2601
Plastic Boxes, NEMA 4x PNR-2601
Light gray polycarbonate body and cover, UL94V-2 flammability rating

Light gray polycarbonate body and cover, UL94V-2 flammability rating

Supplier's Site
Enclosure,Polycarbonate,NEMA 1,2,4,4x,12,13,Light Gray, 3.94 L x 3.94 W x 3.54 D - 70148743 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure,Polycarbonate,NEMA 1,2,4,4x,12,13,Light Gray, 3.94 L x 3.94 W x 3.54 D
70148743
Enclosure,Polycarbonate,NEMA 1,2,4,4x,12,13,Light Gray, 3.94 L x 3.94 W x 3.54 D 70148743
NEMA 4X Enclosures, Neoprene Gasket Material, ABS, Thermoplastic Body Material Water Tight, Corrosion Resistant Enclosures that Have Been Tested and Certified to UL508 4X Rating in Both the USA and Canada Designed and Constructed to Conform to NEMA 1, 2, 4, 4x, 12, 13 and IEC529 IP65 Requirements Recess in the Cover for Labels, Decals, Keypads, Etc. Three Styles Are Available: &tab; Style 1 — Solid Body and Cover in Light Gray Polycarbonate Material &tab; Style 2 — Solid Body and Clear Cover in Polycarbonate Material &tab; Style 3 — Solid Body and Cover in Dark Gray ABS Material

NEMA 4X Enclosures, Neoprene Gasket Material, ABS, Thermoplastic Body Material

  • Water Tight, Corrosion Resistant Enclosures that Have Been Tested and Certified to UL508 4X Rating in Both the USA and Canada
  • Designed and Constructed to Conform to NEMA 1, 2, 4, 4x, 12, 13 and IEC529 IP65 Requirements
  • Recess in the Cover for Labels, Decals, Keypads, Etc.
  • Three Styles Are Available:
    &tab; Style 1 — Solid Body and Cover in Light Gray Polycarbonate Material
    &tab; Style 2 — Solid Body and Clear Cover in Polycarbonate Material
    &tab; Style 3 — Solid Body and Cover in Dark Gray ABS Material
Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PNR-2601
Electrical Enclosures PNR-2601
Electrical Enclosures 3.94 x 3.94 x 3.54 Light Gray

Electrical Enclosures 3.94 x 3.94 x 3.54 Light Gray

Buy Now Datasheet
Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Bud Industries - 77C5286 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Bud Industries
77C5286
Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Bud Industries 77C5286
ENCLOSURE, WALL MOUNT POLYCARBONATE GRAY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:100.1mm; External Width - Metric:100mm; External Depth - Metric:90mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT POLYCARBONATE GRAY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:100.1mm; External Width - Metric:100mm; External Depth - Metric:90mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PNR-2601 70148743 PNR-2601 77C5286
Product Name Plastic Boxes, NEMA 4x Enclosure,Polycarbonate,NEMA 1,2,4,4x,12,13,Light Gray, 3.94 L x 3.94 W x 3.54 D Electrical Enclosures Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures; Junction Box Electronic and Instrument Enclosures
Shape Rectangular; Square
Length 3.94 inch (100 mm) 3.94 inch (99.95 mm) 3.94 inch (100 mm) 3.94 inch (100 mm)
Width 3.94 inch (100 mm) 3.94 inch (99.95 mm) 3.54 inch (89.92 mm) 3.94 inch (100 mm)
Depth 3.54 inch (89.92 mm) 3.02 inch (76.61 mm) 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 6276433 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHC - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers