BUD INDUSTRIES, INC. Boxes PN-1344-AC

Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 14.170"" L x 7.870"" W (359.92mm x 199.90mm) X 5.910"" (150.11mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 14.170"" L x 7.870"" W (359.92mm x 199.90mm) X 5.910"" (150.11mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PN-1344-AC-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 14.170"" L x 7.870"" W (359.92mm x 199.90mm) X 5.910"" (150.11mm)"

"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 14.170"" L x 7.870"" W (359.92mm x 199.90mm) X 5.910"" (150.11mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Pc, Grey/clear; Enclosure Type Bud Industries - 22AJ1445 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pc, Grey/clear; Enclosure Type Bud Industries
22AJ1445
Enclosure, Wall Mount, Pc, Grey/clear; Enclosure Type Bud Industries 22AJ1445
ENCLOSURE, WALL MOUNT, PC, GREY/CLEAR; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:150.11mm; External Width - Metric:359.92mm; External Depth - Metric:199.9mm; IP Rating:IP68 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PC, GREY/CLEAR; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:150.11mm; External Width - Metric:359.92mm; External Depth - Metric:199.9mm; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PN-1344-AC-ND 22AJ1445
Product Name Boxes Enclosure, Wall Mount, Pc, Grey/clear; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Flame Retardant
Length 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 105-402 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
5 suppliers
ESP Enclosure - esp enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details
System enclosure - 850-814/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 7.87 inch (200 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers