BUD INDUSTRIES, INC. Boxes PN-1342-AC

Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 11.810"" L x 9.060"" W (299.97mm x 230.12mm) X 3.410"" (86.61mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 11.810"" L x 9.060"" W (299.97mm x 230.12mm) X 3.410"" (86.61mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PN-1342-AC-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 11.810"" L x 9.060"" W (299.97mm x 230.12mm) X 3.410"" (86.61mm)"

"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 11.810"" L x 9.060"" W (299.97mm x 230.12mm) X 3.410"" (86.61mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Pc, Grey/clear; Enclosure Type Bud Industries - 22AJ1441 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pc, Grey/clear; Enclosure Type Bud Industries
22AJ1441
Enclosure, Wall Mount, Pc, Grey/clear; Enclosure Type Bud Industries 22AJ1441
ENCLOSURE, WALL MOUNT, PC, GREY/CLEAR; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:86.61mm; External Width - Metric:299.97mm; External Depth - Metric:230.12mm; IP Rating:IP68 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PC, GREY/CLEAR; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:86.61mm; External Width - Metric:299.97mm; External Depth - Metric:230.12mm; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PN-1342-AC-ND 22AJ1441
Product Name Boxes Enclosure, Wall Mount, Pc, Grey/clear; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Flame Retardant
Length 3.41 inch (86.61 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4126 - Newark, An Avnet Company
Specs
Length 2.22 inch (56.3 mm)
Width 4.19 inch (106 mm)
Depth 9.45 inch (240 mm)
View Details