BUD INDUSTRIES, INC. Boxes PN-1338-A

Description
"Box Plastic, Polycarbonate Gray Cover Included 6.300"" L x 6.300"" W (160.02mm x 160.02mm) X 2.360"" (59.94mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray Cover Included 6.300"" L x 6.300"" W (160.02mm x 160.02mm) X 2.360"" (59.94mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PN-1338-A-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Cover Included 6.300"" L x 6.300"" W (160.02mm x 160.02mm) X 2.360"" (59.94mm)"

"Box Plastic, Polycarbonate Gray Cover Included 6.300"" L x 6.300"" W (160.02mm x 160.02mm) X 2.360"" (59.94mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Pc, Grey; Enclosure Type Bud Industries - 22AJ1432 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pc, Grey; Enclosure Type Bud Industries
22AJ1432
Enclosure, Wall Mount, Pc, Grey; Enclosure Type Bud Industries 22AJ1432
ENCLOSURE, WALL MOUNT, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:59.94mm; External Width - Metric:160.02mm; External Depth - Metric:160.02mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:59.94mm; External Width - Metric:160.02mm; External Depth - Metric:160.02mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PN-1338-A-ND 22AJ1432
Product Name Boxes Enclosure, Wall Mount, Pc, Grey; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Flame Retardant
Length 2.36 inch (59.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1927120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 9.06 inch (230 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 1413WH9003 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details