BUD INDUSTRIES, INC. Plastic Boxes, NEMA 4x PN-1336-C

Description
Light gray polycarbonate body & clear cover, UL94V-2 flammability rating
Datasheet
Description
Light gray polycarbonate body & clear cover, UL94V-2 flammability rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plastic Boxes, NEMA 4x
PN-1336-C
Plastic Boxes, NEMA 4x PN-1336-C
Light gray polycarbonate body & clear cover, UL94V-2 flammability rating

Light gray polycarbonate body & clear cover, UL94V-2 flammability rating

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PN-1336-C
Electrical Enclosures PN-1336-C
Electrical Enclosures Box, Clear, Polycarb NEMA 4.72x4.72x2.36"

Electrical Enclosures Box, Clear, Polycarb NEMA 4.72x4.72x2.36"

Buy Now Datasheet
NEMA 4X SEALED POLYCAR ENC. LT GRAY BODY, CLEAR COVER. 4.72L X 4.72W X 2.36H - 70148519 - Allied Electronics, Inc.
Fort Worth, TX, USA
NEMA 4X SEALED POLYCAR ENC. LT GRAY BODY, CLEAR COVER. 4.72L X 4.72W X 2.36H
70148519
NEMA 4X SEALED POLYCAR ENC. LT GRAY BODY, CLEAR COVER. 4.72L X 4.72W X 2.36H 70148519
Polycarbonate Body, Light Gray Body, Enclosures These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions: Designed to IP 65 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 Specifications Cover Attaching Screws Are Outside the Sealing Area, Preventing Ingress of Moisture and Dust Internal Bosses Allow Mounting of PCBs Horizontally or for Connection of Terminals, Etc., into Threaded Brass Inserts Internal Guide Slots for Mounting PCB Assemblies Vertically Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts The Polycarbonate Material Has an Operating Temperature of –40°C to +100°C ABS Material Has an Operating Temperature of –20°C to +80°C

Polycarbonate Body, Light Gray Body, Enclosures
These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions:

  • Designed to IP 65 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 Specifications
  • Cover Attaching Screws Are Outside the Sealing Area, Preventing Ingress of Moisture and Dust
  • Internal Bosses Allow Mounting of PCBs Horizontally or for Connection of Terminals, Etc., into Threaded Brass Inserts
  • Internal Guide Slots for Mounting PCB Assemblies Vertically
  • Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts
  • The Polycarbonate Material Has an Operating Temperature of –40°C to +100°C
  • ABS Material Has an Operating Temperature of –20°C to +80°C
Supplier's Site
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries - 91F3914 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries
91F3914
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries 91F3914
ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:119.9mm; External Width - Metric:120mm; External Depth - Metric:60mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:119.9mm; External Width - Metric:120mm; External Depth - Metric:60mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PN-1336-C PN-1336-C 70148519 91F3914
Product Name Plastic Boxes, NEMA 4x Electrical Enclosures NEMA 4X SEALED POLYCAR ENC. LT GRAY BODY, CLEAR COVER. 4.72L X 4.72W X 2.36H Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures; Junction Box Electronic and Instrument Enclosures
Shape Rectangular; Square
Length 4.72 inch (120 mm) 4.72 inch (120 mm) 4.72 inch (120 mm) 4.72 inch (120 mm)
Width 4.72 inch (120 mm) 4.72 inch (120 mm) 4.72 inch (120 mm) 4.72 inch (120 mm)
Depth 2.36 inch (59.94 mm) 2.36 inch (59.94 mm) 2.36 inch (60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
TG Series Enclosures - 101-003-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.31 inch (84.07 mm)
View Details
2 suppliers