BUD INDUSTRIES, INC. Boxes PN-1334-AC

Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 7.870"" L x 4.720"" W (199.90mm x 119.89mm) X 2.950"" (74.93mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 7.870"" L x 4.720"" W (199.90mm x 119.89mm) X 2.950"" (74.93mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PN-1334-AC-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 7.870"" L x 4.720"" W (199.90mm x 119.89mm) X 2.950"" (74.93mm)"

"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 7.870"" L x 4.720"" W (199.90mm x 119.89mm) X 2.950"" (74.93mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Pc, Grey/clear; Enclosure Type Bud Industries - 22AJ1420 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pc, Grey/clear; Enclosure Type Bud Industries
22AJ1420
Enclosure, Wall Mount, Pc, Grey/clear; Enclosure Type Bud Industries 22AJ1420
ENCLOSURE, WALL MOUNT, PC, GREY/CLEAR; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:74.93mm; External Width - Metric:199.9mm; External Depth - Metric:119.89mm; IP Rating:IP68 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PC, GREY/CLEAR; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:74.93mm; External Width - Metric:199.9mm; External Depth - Metric:119.89mm; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PN-1334-AC-ND 22AJ1420
Product Name Boxes Enclosure, Wall Mount, Pc, Grey/clear; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Flame Retardant
Length 2.95 inch (74.93 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 105-410 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers
EJBX empty enclosure - flameproof ex d iib h2 enclosures ejbx 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details