BUD INDUSTRIES, INC. Boxes PN-1334-A

Description
"Box Plastic, Polycarbonate Gray Cover Included 7.870"" L x 4.720"" W (199.90mm x 119.89mm) X 2.950"" (74.93mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray Cover Included 7.870"" L x 4.720"" W (199.90mm x 119.89mm) X 2.950"" (74.93mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PN-1334-A-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Cover Included 7.870"" L x 4.720"" W (199.90mm x 119.89mm) X 2.950"" (74.93mm)"

"Box Plastic, Polycarbonate Gray Cover Included 7.870"" L x 4.720"" W (199.90mm x 119.89mm) X 2.950"" (74.93mm)"

Buy Now Datasheet
Boxes, Enclosures, Racks - Boxes - PN-1334-A - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
PN-1334-A
Boxes, Enclosures, Racks - Boxes PN-1334-A
Win Source Part Number: 1034736-PN-1334-A Category: Boxes, Enclosures, Racks>Boxes Series: PN Color: Gray Package: Box Material Flammability Rating: UL94 HB Standard Package: 1 Ratings: IP68, NEMA 1, 2, 4, 4X, 6, 6P, 12, 13, UL-508 Thickness: 0.120" (3.05mm) Height: 2.950" (74.93mm) Material: Plastic, Polycarbonate Design: Cover Included Container Type: Box Area (L x W): 37.1in² (240cm²) Dimension: 7.870" L x 4.720" W (199.90mm x 119.89mm) Alternative Parts (Cross-Reference): PN-1334-APN1334A; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3923.10.9000 Mfr: Bud Industries Other Names: 377-PN-1334-A

Win Source Part Number: 1034736-PN-1334-A
Category: Boxes, Enclosures, Racks>Boxes
Series: PN
Color: Gray
Package: Box
Material Flammability Rating: UL94 HB
Standard Package: 1
Ratings: IP68, NEMA 1, 2, 4, 4X, 6, 6P, 12, 13, UL-508
Thickness: 0.120" (3.05mm)
Height: 2.950" (74.93mm)
Material: Plastic, Polycarbonate
Design: Cover Included
Container Type: Box
Area (L x W): 37.1in² (240cm²)
Dimension: 7.870" L x 4.720" W (199.90mm x 119.89mm)
Alternative Parts (Cross-Reference): PN-1334-APN1334A;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3923.10.9000
Mfr: Bud Industries
Other Names: 377-PN-1334-A

Buy Now Datasheet
Enclosure, Wall Mount, Pc, Grey; Enclosure Type Bud Industries - 22AJ1419 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pc, Grey; Enclosure Type Bud Industries
22AJ1419
Enclosure, Wall Mount, Pc, Grey; Enclosure Type Bud Industries 22AJ1419
ENCLOSURE, WALL MOUNT, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:74.93mm; External Width - Metric:199.9mm; External Depth - Metric:119.89mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:74.93mm; External Width - Metric:199.9mm; External Depth - Metric:119.89mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-PN-1334-A-ND PN-1334-A 22AJ1419
Product Name Boxes Boxes, Enclosures, Racks - Boxes Enclosure, Wall Mount, Pc, Grey; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Flame Retardant
Length 2.95 inch (74.93 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall-Mount Stainless Steel Box Screw Type - SLB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 to 15.75 inch (150 to 400 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details