"Box Plastic, Polycarbonate Gray Cover Included 6.300"" L x 3.150"" W (160.02mm x 80.01mm) X 3.350"" (85.09mm)"
ENCLOSURE, WALL MOUNT, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-PN-1333-A-ND | 22AJ1415 |
| Product Name | Boxes | Enclosure, Wall Mount, Pc, Grey; Enclosure Type Bud Industries |
| Type | Junction Box | |
| Material | Polycarbonate | Polycarbonate; Polycarbonate |
| NEMA Rating | Type 1 | NEMA Enclosures |
| Features | Flame Retardant | |
| Length | 3.35 inch (85.09 mm) |