"Box Plastic, Polycarbonate Gray Cover Included 2.050"" L x 1.970"" W (52.07mm x 50.04mm) X 1.380"" (35.05mm)"
ENCLOSURE, WALL MOUNT, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-PN-1330-AMB-ND | 22AJ1406 |
| Product Name | Boxes | Enclosure, Wall Mount, Pc, Grey; Enclosure Type Bud Industries |
| Type | Junction Box | |
| Material | Polycarbonate | Polycarbonate; Polycarbonate |
| NEMA Rating | Type 1 | NEMA Enclosures |
| Features | Flame Retardant | |
| Length | 1.38 inch (35.05 mm) |