"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 8.740"" L x 5.750"" W (222.00mm x 146.05mm) X 2.950"" (74.93mm)"
ENCLOSURE, WALL MOUNT, PC, GREY/CLEAR; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-PN-1329-AC-ND | 22AJ1400 |
| Product Name | Boxes | Enclosure, Wall Mount, Pc, Grey/clear; Enclosure Type Bud Industries |
| Type | Junction Box | |
| Material | Polycarbonate | Polycarbonate; Polycarbonate |
| NEMA Rating | Type 1 | NEMA Enclosures |
| Features | Flame Retardant | |
| Length | 2.95 inch (74.93 mm) |