BUD INDUSTRIES, INC. Boxes PN-1328-AMB

Description
"Box Plastic, Polycarbonate Gray Cover Included 4.530"" L x 3.540"" W (115.06mm x 89.92mm) X 3.150"" (80.01mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray Cover Included 4.530"" L x 3.540"" W (115.06mm x 89.92mm) X 3.150"" (80.01mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PN-1328-AMB-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Cover Included 4.530"" L x 3.540"" W (115.06mm x 89.92mm) X 3.150"" (80.01mm)"

"Box Plastic, Polycarbonate Gray Cover Included 4.530"" L x 3.540"" W (115.06mm x 89.92mm) X 3.150"" (80.01mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Pc, Grey; Enclosure Type Bud Industries - 22AJ1398 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pc, Grey; Enclosure Type Bud Industries
22AJ1398
Enclosure, Wall Mount, Pc, Grey; Enclosure Type Bud Industries 22AJ1398
ENCLOSURE, WALL MOUNT, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:80mm; External Width - Metric:115.06mm; External Depth - Metric:89.92mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:80mm; External Width - Metric:115.06mm; External Depth - Metric:89.92mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PN-1328-AMB-ND 22AJ1398
Product Name Boxes Enclosure, Wall Mount, Pc, Grey; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Flame Retardant
Length 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 100-407-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details
3 suppliers
iWAP 107 - iwap-107 - BARTEC
Specs
Material Aluminum; Steel - Stainless
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details