BUD INDUSTRIES, INC. Boxes PN-1327-AMB

Description
"Box Plastic, Polycarbonate Gray Cover Included 6.730"" L x 4.760"" W (170.94mm x 120.90mm) X 3.150"" (80.01mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray Cover Included 6.730"" L x 4.760"" W (170.94mm x 120.90mm) X 3.150"" (80.01mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PN-1327-AMB-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Cover Included 6.730"" L x 4.760"" W (170.94mm x 120.90mm) X 3.150"" (80.01mm)"

"Box Plastic, Polycarbonate Gray Cover Included 6.730"" L x 4.760"" W (170.94mm x 120.90mm) X 3.150"" (80.01mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Pc, Grey; Enclosure Type Bud Industries - 22AJ1394 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pc, Grey; Enclosure Type Bud Industries
22AJ1394
Enclosure, Wall Mount, Pc, Grey; Enclosure Type Bud Industries 22AJ1394
ENCLOSURE, WALL MOUNT, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:80mm; External Width - Metric:170.94mm; External Depth - Metric:120.9mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:80mm; External Width - Metric:170.94mm; External Depth - Metric:120.9mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PN-1327-AMB-ND 22AJ1394
Product Name Boxes Enclosure, Wall Mount, Pc, Grey; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Flame Retardant
Length 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
Boxes - 164-1414SCM8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details