BUD INDUSTRIES, INC. Boxes PN-1323-AC

Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.530"" L x 3.540"" W (115.06mm x 89.92mm) X 2.170"" (55.12mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.530"" L x 3.540"" W (115.06mm x 89.92mm) X 2.170"" (55.12mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PN-1323-AC-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.530"" L x 3.540"" W (115.06mm x 89.92mm) X 2.170"" (55.12mm)"

"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.530"" L x 3.540"" W (115.06mm x 89.92mm) X 2.170"" (55.12mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Pc, Grey/clear; Enclosure Type Bud Industries - 22AJ1378 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pc, Grey/clear; Enclosure Type Bud Industries
22AJ1378
Enclosure, Wall Mount, Pc, Grey/clear; Enclosure Type Bud Industries 22AJ1378
ENCLOSURE, WALL MOUNT, PC, GREY/CLEAR; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:55.12mm; External Width - Metric:115.06mm; External Depth - Metric:89.92mm; IP Rating:IP68 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PC, GREY/CLEAR; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:55.12mm; External Width - Metric:115.06mm; External Depth - Metric:89.92mm; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PN-1323-AC-ND 22AJ1378
Product Name Boxes Enclosure, Wall Mount, Pc, Grey/clear; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Flame Retardant
Length 2.17 inch (55.12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 100-412-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details
3 suppliers
ESI Enclosure - esi enclosure - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details
Boxes - 2946-899-632-ND - DigiKey
Specs
Type Junction Box
Material Plastic, Polyamide
View Details