BUD INDUSTRIES, INC. Boxes PN-1322-ACMB

Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.530"" L x 2.560"" W (115.06mm x 65.02mm) X 2.170"" (55.12mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.530"" L x 2.560"" W (115.06mm x 65.02mm) X 2.170"" (55.12mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PN-1322-ACMB-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.530"" L x 2.560"" W (115.06mm x 65.02mm) X 2.170"" (55.12mm)"

"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.530"" L x 2.560"" W (115.06mm x 65.02mm) X 2.170"" (55.12mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Pc, Grey/clear; Enclosure Type Bud Industries - 22AJ1375 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pc, Grey/clear; Enclosure Type Bud Industries
22AJ1375
Enclosure, Wall Mount, Pc, Grey/clear; Enclosure Type Bud Industries 22AJ1375
ENCLOSURE, WALL MOUNT, PC, GREY/CLEAR; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:55.12mm; External Width - Metric:115.06mm; External Depth - Metric:65.02mm; IP Rating:IP68 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PC, GREY/CLEAR; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:55.12mm; External Width - Metric:115.06mm; External Depth - Metric:65.02mm; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PN-1322-ACMB-ND 22AJ1375
Product Name Boxes Enclosure, Wall Mount, Pc, Grey/clear; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Flame Retardant
Length 2.17 inch (55.12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1444451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details