"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.530"" L x 2.560"" W (115.06mm x 65.02mm) X 1.580"" (40.13mm)"
ENCLOSURE, WALL MOUNT, PC, GREY/CLEAR; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-PN-1321-ACMB-ND | 22AJ1371 |
| Product Name | Boxes | Enclosure, Wall Mount, Pc, Grey/clear; Enclosure Type Bud Industries |
| Type | Junction Box | |
| Material | Polycarbonate | Polycarbonate; Polycarbonate |
| NEMA Rating | Type 1 | NEMA Enclosures |
| Features | Flame Retardant | |
| Length | 1.57 inch (39.88 mm) |