BUD INDUSTRIES, INC. Plastic Boxes, NEMA 4x PN-1320-DG

Description
Dark gray ABS body and cover, UL94V-2 flammability rating
Datasheet
Description
Dark gray ABS body and cover, UL94V-2 flammability rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plastic Boxes, NEMA 4x
PN-1320-DG
Plastic Boxes, NEMA 4x PN-1320-DG
Dark gray ABS body and cover, UL94V-2 flammability rating

Dark gray ABS body and cover, UL94V-2 flammability rating

Supplier's Site
ENCLOSURE, NEMA 4X SEALED, DARK GRAY ABS COVER AND BODY, 2.56L X 2.28W X 1.38H - 70148312 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE, NEMA 4X SEALED, DARK GRAY ABS COVER AND BODY, 2.56L X 2.28W X 1.38H
70148312
ENCLOSURE, NEMA 4X SEALED, DARK GRAY ABS COVER AND BODY, 2.56L X 2.28W X 1.38H 70148312
NEMA 4X Enclosures, Neoprene Gasket Material, High Impact ABS, Polycarbonate Body Material These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions: Designed to IP 65 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 Specifications Cover Attaching Screws Are Outside the Sealing Area, Preventing Ingress of Moisture and Dust Internal Bosses Allow Mounting of PCBs Horizontally or for Connection of Terminals, Etc., into Threaded Brass Inserts Internal Guide Slots for Mounting PCB Assemblies Vertically Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts The Polycarbonate Material Has an Operating Temperature of –40°C to +100°C ABS Material Has an Operating Temperature of –20°C to +80°C

NEMA 4X Enclosures, Neoprene Gasket Material, High Impact ABS, Polycarbonate Body Material
These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions:

  • Designed to IP 65 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 Specifications
  • Cover Attaching Screws Are Outside the Sealing Area, Preventing Ingress of Moisture and Dust
  • Internal Bosses Allow Mounting of PCBs Horizontally or for Connection of Terminals, Etc., into Threaded Brass Inserts
  • Internal Guide Slots for Mounting PCB Assemblies Vertically
  • Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts
  • The Polycarbonate Material Has an Operating Temperature of –40°C to +100°C
  • ABS Material Has an Operating Temperature of –20°C to +80°C
Supplier's Site
Enclosure, Junction Box, Plastic, Gray; Enclosure Type Bud Industries - 95F6391 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Plastic, Gray; Enclosure Type Bud Industries
95F6391
Enclosure, Junction Box, Plastic, Gray; Enclosure Type Bud Industries 95F6391
ENCLOSURE, JUNCTION BOX, PLASTIC, GRAY; Enclosure Type:Junction Box; Enclosure Material:ABS; External Height - Metric:65mm; External Width - Metric:58mm; External Depth - Metric:35mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PLASTIC, GRAY; Enclosure Type:Junction Box; Enclosure Material:ABS; External Height - Metric:65mm; External Width - Metric:58mm; External Depth - Metric:35mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PN-1320-DG
Electrical Enclosures PN-1320-DG
Electrical Enclosures NEMA Box, Solid, ABS 2.56 x 2.28 x 1.38"

Electrical Enclosures NEMA Box, Solid, ABS 2.56 x 2.28 x 1.38"

Buy Now Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PN-1320-DG 70148312 95F6391 PN-1320-DG
Product Name Plastic Boxes, NEMA 4x ENCLOSURE, NEMA 4X SEALED, DARK GRAY ABS COVER AND BODY, 2.56L X 2.28W X 1.38H Enclosure, Junction Box, Plastic, Gray; Enclosure Type Bud Industries Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm) 2.52 inch (64.01 mm) 2.56 inch (65 mm) 2.52 inch (64.01 mm)
Width 2.28 inch (57.91 mm) 2.28 inch (57.99 mm) 2.28 inch (58 mm) 2.28 inch (57.92 mm)
Depth 1.38 inch (35.05 mm) 1.38 inch (35.05 mm) 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 105-910 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers
System enclosure - 850-834 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.46 inch (164 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers
Silicone Heater Plate for Control Cabinets SSM - silicone heater plate for control cabinets ssm - BARTEC
Specs
Type Pushbutton Enclosures
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details