"Box Plastic, Fiberglass/Polyester
BOX ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona
Electrical Enclosures 5.118x5.118x2.362" Clear Cover
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-2129-ND | 48X9602 | PIP-11767-C |
| Product Name | Boxes | Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries | Electrical Enclosures |
| Type | Junction Box | Electronic and Instrument Enclosures | |
| Material | Fiberglass; Polycarbonate | Polycarbonate; Polycarbonate | |
| NEMA Rating | Type 1 | NEMA Enclosures | NEMA Enclosures |
| Features | Flame Retardant | RoHS Compliant | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |