BUD INDUSTRIES, INC. Boxes PIP-11766

Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Cover Included 5.118"" L x 5.118"" W (130.00mm x 130.00mm) X 1.378"" (35.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Cover Included 5.118"" L x 5.118"" W (130.00mm x 130.00mm) X 1.378"" (35.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2126-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Cover Included 5.118"" L x 5.118"" W (130.00mm x 130.00mm) X 1.378"" (35.00mm)"

"Box Plastic, Fiberglass/Polyester, Polycarbonate Gray Cover Included 5.118"" L x 5.118"" W (130.00mm x 130.00mm) X 1.378"" (35.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PIP-11766
Electrical Enclosures PIP-11766
Electrical Enclosures 5.118x5.118x1.378" Grey Cover

Electrical Enclosures 5.118x5.118x1.378" Grey Cover

Buy Now Datasheet
Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries - 48X9599 - Newark, An Avnet Company
Chicago, IL, United States
Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries
48X9599
Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries 48X9599
BOX ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:130mm; External Width - Metric:130mm; External Depth - Metric:35mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

BOX ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:130mm; External Width - Metric:130mm; External Depth - Metric:35mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2126-ND PIP-11766 48X9599
Product Name Boxes Electrical Enclosures Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Fiberglass; Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures
Features Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Desktop and Portable Aluminum Instrument Enclosures - Unimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details
Small Enclosures - General Purpose Metal - 1411FBUU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details