BUD INDUSTRIES, INC. PI Series PI-1905

Description
Dark gray ABS body with light gray cover, UL94V-0
Datasheet
Description
Dark gray ABS body with light gray cover, UL94V-0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
PI Series
PI-1905
PI Series PI-1905
Dark gray ABS body with light gray cover, UL94V-0

Dark gray ABS body with light gray cover, UL94V-0

Supplier's Site
Enclosure, Instrument, Plastic, Gray; Enclosure Type Bud Industries - 95F974 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Plastic, Gray; Enclosure Type Bud Industries
95F974
Enclosure, Instrument, Plastic, Gray; Enclosure Type Bud Industries 95F974
ENCLOSURE, INSTRUMENT, PLASTIC, GRAY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:119.9mm; External Width - Metric:60mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, PLASTIC, GRAY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:119.9mm; External Width - Metric:60mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number PI-1905 95F974
Product Name PI Series Enclosure, Instrument, Plastic, Gray; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Shape Rectangular
Length 1.97 inch (50.04 mm) 4.72 inch (120 mm)
Width 2.36 inch (59.94 mm) 2.36 inch (60 mm)
Depth 4.72 inch (120 mm) 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Development Board Enclosures - 2163766 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.72 inch (120 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418KG8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 16 inch (406 mm)
View Details
4 suppliers