BUD INDUSTRIES, INC. PI Series PI-1902

Description
Dark gray ABS body with light gray cover, UL94V-0
Request a Quote Datasheet
Description
Dark gray ABS body with light gray cover, UL94V-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
PI Series
PI-1902
PI Series PI-1902
Dark gray ABS body with light gray cover, UL94V-0

Dark gray ABS body with light gray cover, UL94V-0

Supplier's Site
Boxes - PI-1902-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Split Sides and End Panel(s) 3.540"" L x 1.970"" W (89.92mm x 50.04mm) X 1.260"" (32.00mm)"

"Box Plastic, ABS Gray Split Sides and End Panel(s) 3.540"" L x 1.970"" W (89.92mm x 50.04mm) X 1.260"" (32.00mm)"

Buy Now Datasheet
Enclosure; High-Impact ABS (UL94-V0); 1.950 in.; 3.450 in.; 1.260 in. - 70148464 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; High-Impact ABS (UL94-V0); 1.950 in.; 3.450 in.; 1.260 in.
70148464
Enclosure; High-Impact ABS (UL94-V0); 1.950 in.; 3.450 in.; 1.260 in. 70148464
1.950 in. length, 3.540 in. Height, PI Series ABS Molded Enclosures This line of molded enclosures is ideally suited for instrumentation and telecommunications equipment from hand-held to desk top sizes. Available in twelve sizes in either UL94 V-O rated flame retardant ABS or standard high-impact ABS. Designed to IP 54 of IEC 529 Internal Guide Slots Provided for Vertical Mounting of PCBs Internal Bosses Provided for Horizontal Mounting of PCBs Top and Bottom Covers Are Lightly Textured Providing a Scratch-Resistant, High-Quality Finish Standard Models have UL94 V-O ABS Top and Bottom Covers Molded in Dark Gray with End Panels in Light Gray "-LG" Types Have High Impact ABS Top and Bottom Covers Molded in Light Gray with End Panels in Dark Gray Four M-3 Screws Are Countersunk in the Bottom Cover and Thread into Brass Inserts to Secure the Top Cover and End Panels Two Part Design with Tongue and Groove Joint Between Top and Bottom Covers and Specially Designed End Panels of the Same Material

1.950 in. length, 3.540 in. Height, PI Series ABS Molded Enclosures
This line of molded enclosures is ideally suited for instrumentation and telecommunications equipment from hand-held to desk top sizes. Available in twelve sizes in either UL94 V-O rated flame retardant ABS or standard high-impact ABS.

  • Designed to IP 54 of IEC 529
  • Internal Guide Slots Provided for Vertical Mounting of PCBs
  • Internal Bosses Provided for Horizontal Mounting of PCBs
  • Top and Bottom Covers Are Lightly Textured Providing a Scratch-Resistant, High-Quality Finish
  • Standard Models have UL94 V-O ABS Top and Bottom Covers Molded in Dark Gray with End Panels in Light Gray
  • "-LG" Types Have High Impact ABS Top and Bottom Covers Molded in Light Gray with End Panels in Dark Gray
  • Four M-3 Screws Are Countersunk in the Bottom Cover and Thread into Brass Inserts to Secure the Top Cover and End Panels
  • Two Part Design with Tongue and Groove Joint Between Top and Bottom Covers and Specially Designed End Panels of the Same Material
Supplier's Site
Enclosure, Instrument, Plastic, Gray; Enclosure Type Bud Industries - 95F971 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Plastic, Gray; Enclosure Type Bud Industries
95F971
Enclosure, Instrument, Plastic, Gray; Enclosure Type Bud Industries 95F971
ENCLOSURE, INSTRUMENT, PLASTIC, GRAY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:89.9mm; External Width - Metric:50mm; External Depth - Metric:32mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, PLASTIC, GRAY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:89.9mm; External Width - Metric:50mm; External Depth - Metric:32mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PI-1902 PI-1902-ND 70148464 95F971
Product Name PI Series Boxes Enclosure; High-Impact ABS (UL94-V0); 1.950 in.; 3.450 in.; 1.260 in. Enclosure, Instrument, Plastic, Gray; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Shape Rectangular
Length 1.26 inch (32 mm) 1.95 inch (49.53 mm) 3.54 inch (89.9 mm)
Width 1.97 inch (50.04 mm) 1.26 inch (32 mm) 1.97 inch (50 mm)
Depth 3.54 inch (89.92 mm) 1.26 inch (32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 36-677-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polystyrene
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details