BUD INDUSTRIES, INC. PI Series PI-1900

Description
Dark gray ABS body with light gray cover, UL94V-0
Datasheet
Description
Dark gray ABS body with light gray cover, UL94V-0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
PI Series
PI-1900
PI Series PI-1900
Dark gray ABS body with light gray cover, UL94V-0

Dark gray ABS body with light gray cover, UL94V-0

Supplier's Site
Enclosure, Instrument, Plastic, Gray; Enclosure Type Bud Industries - 95F969 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Plastic, Gray; Enclosure Type Bud Industries
95F969
Enclosure, Instrument, Plastic, Gray; Enclosure Type Bud Industries 95F969
ENCLOSURE, INSTRUMENT, PLASTIC, GRAY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:89.9mm; External Width - Metric:50mm; External Depth - Metric:16mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, PLASTIC, GRAY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:89.9mm; External Width - Metric:50mm; External Depth - Metric:16mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number PI-1900 95F969
Product Name PI Series Enclosure, Instrument, Plastic, Gray; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Shape Rectangular
Length 0.6300 inch (16 mm) 3.54 inch (89.9 mm)
Width 1.97 inch (50.04 mm) 1.97 inch (50 mm)
Depth 3.54 inch (89.92 mm) 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 6276411 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427BCGM32 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nickel Plated Brass
NEMA Rating NEMA Enclosures
View Details