BUD INDUSTRIES, INC. Plasticase™ Style D PC-11482-A

Description
UL94-HB flammability rating, molded in card guides and mounting bosses
Request a Quote Datasheet
Description
UL94-HB flammability rating, molded in card guides and mounting bosses
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plasticase™ Style D
PC-11482-A
Plasticase™ Style D PC-11482-A
UL94-HB flammability rating, molded in card guides and mounting bosses

UL94-HB flammability rating, molded in card guides and mounting bosses

Supplier's Site
Boxes - 377-1156-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS with Aluminum Panels Gray Split Sides and End Panel(s) 10.240"" L x 7.075"" W (260.10mm x 179.71mm) X 2.560"" (65.02mm)"

"Box Plastic, ABS with Aluminum Panels Gray Split Sides and End Panel(s) 10.240"" L x 7.075"" W (260.10mm x 179.71mm) X 2.560"" (65.02mm)"

Buy Now Datasheet
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 66F3925 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
66F3925
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 66F3925
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:65mm; External Width - Metric:260mm; External Depth - Metric:180mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:65mm; External Width - Metric:260mm; External Depth - Metric:180mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PC-11482-A 377-1156-ND 66F3925
Product Name Plasticase™ Style D Boxes Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box
Shape Rectangular
Length 2.56 inch (65.02 mm) 2.56 inch (65 mm)
Width 10.24 inch (260 mm) 10.24 inch (260 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Takachi - 38AC2581 - Newark, An Avnet Company
Specs
Length 1.77 inch (45 mm)
Width 5.12 inch (130 mm)
Depth 6.89 inch (175 mm)
View Details
TG Series Enclosures - 100-912-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details
3 suppliers