UL94-HB flammability rating, molded in card guides and mounting bosses
"Box Plastic, ABS Gray Split Sides and End Panel(s) 8.860"" L x 6.500"" W (225.04mm x 165.10mm) X 1.590"" (40.39mm)"
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:225mm; External Depth - Metric:165mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
| BUD INDUSTRIES, INC. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | PC-11481 | PC-11481-ND | 96H7370 |
| Product Name | Plasticase Style D | Boxes | Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries |
| Type | Electronic and Instrument Enclosures | Junction Box | |
| Shape | Rectangular | ||
| Length | 1.57 inch (39.88 mm) | 1.57 inch (39.88 mm) | |
| Width | 8.86 inch (225 mm) | 8.86 inch (225 mm) |