BUD INDUSTRIES, INC. Plasticase™ Style D PC-11481-A

Description
UL94-HB flammability rating, molded in card guides and mounting bosses
Description
UL94-HB flammability rating, molded in card guides and mounting bosses

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plasticase™ Style D
PC-11481-A
Plasticase™ Style D PC-11481-A
UL94-HB flammability rating, molded in card guides and mounting bosses

UL94-HB flammability rating, molded in card guides and mounting bosses

Supplier's Site
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 66F3921 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
66F3921
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 66F3921
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:225mm; External Depth - Metric:165mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:225mm; External Depth - Metric:165mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number PC-11481-A 66F3921
Product Name Plasticase™ Style D Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.57 inch (39.88 mm) 1.57 inch (39.88 mm)
Width 8.86 inch (225 mm) 8.86 inch (225 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Development Board Enclosures - 2306167 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Width 2.95 inch (75 mm)
Depth 1.57 inch (40 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414PHKLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers