UL94-HB flammability rating, molded in card guides and mounting bosses
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:35.05mm; External Width - Metric:140mm; External Depth - Metric:110mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
| BUD INDUSTRIES, INC. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | PC-11480-A | 66F3917 |
| Product Name | Plasticase Style D | Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries |
| Type | Electronic and Instrument Enclosures | |
| Shape | Rectangular | |
| Length | 1.38 inch (35.05 mm) | 1.38 inch (35.05 mm) |
| Width | 5.51 inch (140 mm) | 5.51 inch (140 mm) |