BUD INDUSTRIES, INC. Boxes PC-11475

Description
"Box Plastic, ABS Gray Split Sides and End Panel(s) 4.134"" L x 1.614"" W (105.00mm x 41.00mm) X 0.992"" (25.20mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray Split Sides and End Panel(s) 4.134"" L x 1.614"" W (105.00mm x 41.00mm) X 0.992"" (25.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1698-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Split Sides and End Panel(s) 4.134"" L x 1.614"" W (105.00mm x 41.00mm) X 0.992"" (25.20mm)"

"Box Plastic, ABS Gray Split Sides and End Panel(s) 4.134"" L x 1.614"" W (105.00mm x 41.00mm) X 0.992"" (25.20mm)"

Buy Now Datasheet
Enclosure, Desk Top, Plastic, Gray; Enclosure Type Bud Industries - 09R5055 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desk Top, Plastic, Gray; Enclosure Type Bud Industries
09R5055
Enclosure, Desk Top, Plastic, Gray; Enclosure Type Bud Industries 09R5055
ENCLOSURE, DESK TOP, PLASTIC, GRAY; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:104.9mm; External Width - Metric:41mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, DESK TOP, PLASTIC, GRAY; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:104.9mm; External Width - Metric:41mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1698-ND 09R5055
Product Name Boxes Enclosure, Desk Top, Plastic, Gray; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCI - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers