BUD INDUSTRIES, INC. Plasticase™ Style E PC-11465

Description
UL94-HB flammability rating, internal PCB mounting bosses and card guides
Request a Quote Datasheet
Description
UL94-HB flammability rating, internal PCB mounting bosses and card guides
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plasticase™ Style E
PC-11465
Plasticase™ Style E PC-11465
UL94-HB flammability rating, internal PCB mounting bosses and card guides

UL94-HB flammability rating, internal PCB mounting bosses and card guides

Supplier's Site
Boxes - PC-11465-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Split Sides and End Panel(s) 7.086"" L x 6.142"" W (179.98mm x 156.01mm) X 2.047"" (52.00mm)"

"Box Plastic, ABS Gray Split Sides and End Panel(s) 7.086"" L x 6.142"" W (179.98mm x 156.01mm) X 2.047"" (52.00mm)"

Buy Now Datasheet
Case, Plastic; ABS Thermoplastic; 6.142in. 0.015 in.; UL 94-HB Rated - 70148967 - Allied Electronics, Inc.
Fort Worth, TX, USA
Case, Plastic; ABS Thermoplastic; 6.142in. 0.015 in.; UL 94-HB Rated
70148967
Case, Plastic; ABS Thermoplastic; 6.142in. 0.015 in.; UL 94-HB Rated 70148967
6.142 in. +⁄- 0.015 in. Length, UL 94-HB Rated ABS Thermoplastic , Plastic Cases Designed as cases for test instruments, control boxes or any application requiring a desktop plastic enclosure. Light Gray UL94-HB Rated ABS Covers Dark Gray UL94-HB Rated ABS End Panels Textured Surface Screws and Press-In Rubber Feet Included Internal PCB Mounting Bosses and Card Guides Suggested Service Temperature –40°C to +80°C

6.142 in. +⁄- 0.015 in. Length, UL 94-HB Rated ABS Thermoplastic , Plastic Cases
Designed as cases for test instruments, control boxes or any application requiring a desktop plastic enclosure.

  • Light Gray UL94-HB Rated ABS Covers
  • Dark Gray UL94-HB Rated ABS End Panels
  • Textured Surface
  • Screws and Press-In Rubber Feet Included
  • Internal PCB Mounting Bosses and Card Guides
  • Suggested Service Temperature –40°C to +80°C
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PC-11465 PC-11465-ND 70148967
Product Name Plasticase™ Style E Boxes Case, Plastic; ABS Thermoplastic; 6.142in. 0.015 in.; UL 94-HB Rated
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 2.05 inch (52.07 mm) 6.14 inch (156 mm)
Width 6.14 inch (156 mm) 2.05 inch (51.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBKU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers