BUD INDUSTRIES, INC. Plasticase™ Style B PC-11420

Description
UL94-HB flammability rating, rubber feet included, molded-in card guides
Description
UL94-HB flammability rating, rubber feet included, molded-in card guides

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plasticase™ Style B
PC-11420
Plasticase™ Style B PC-11420
UL94-HB flammability rating, rubber feet included, molded-in card guides

UL94-HB flammability rating, rubber feet included, molded-in card guides

Supplier's Site
Enclosure, Box, Polystyrene, Bone; Enclosure Type Bud Industries - 50F9860 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Polystyrene, Bone; Enclosure Type Bud Industries
50F9860
Enclosure, Box, Polystyrene, Bone; Enclosure Type Bud Industries 50F9860
ENCLOSURE, BOX, POLYSTYRENE, BONE; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene ; External Height - Metric:52.3mm; External Width - Metric:180mm; External Depth - Metric:135mm; IP Rating:-; Body Color:Bone; Features:B RoHS Compliant: Yes

ENCLOSURE, BOX, POLYSTYRENE, BONE; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene; External Height - Metric:52.3mm; External Width - Metric:180mm; External Depth - Metric:135mm; IP Rating:-; Body Color:Bone; Features:B RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number PC-11420 50F9860
Product Name Plasticase™ Style B Enclosure, Box, Polystyrene, Bone; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.06 inch (52.32 mm) 2.06 inch (52.3 mm)
Width 5.3 inch (135 mm) 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
NEMA 6 POLYCARBONATE BOX - SPCP.U series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape Rectangular
Length 1.38 to 5.91 inch (35 to 150 mm)
Width 2.95 to 6.89 inch (75 to 175 mm)
View Details
TG Series Enclosures - 101-508-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
2 suppliers