BUD INDUSTRIES, INC. Plasticase™ Style B PC-11414

Description
UL94-HB flammability rating, rubber feet included, molded-in card guides
Request a Quote Datasheet
Description
UL94-HB flammability rating, rubber feet included, molded-in card guides
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plasticase™ Style B
PC-11414
Plasticase™ Style B PC-11414
UL94-HB flammability rating, rubber feet included, molded-in card guides

UL94-HB flammability rating, rubber feet included, molded-in card guides

Supplier's Site
Boxes - 377-1153-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polystyrene Gray Split Sides 6.320"" L x 6.120"" W (160.53mm x 155.45mm) X 4.040"" (102.62mm)"

"Box Plastic, Polystyrene Gray Split Sides 6.320"" L x 6.120"" W (160.53mm x 155.45mm) X 4.040"" (102.62mm)"

Buy Now Datasheet
Enclosure, Box, Polystyrene, Bone; Enclosure Type Bud Industries - 87F290 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Polystyrene, Bone; Enclosure Type Bud Industries
87F290
Enclosure, Box, Polystyrene, Bone; Enclosure Type Bud Industries 87F290
ENCLOSURE, BOX, POLYSTYRENE, BONE; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene ; External Height - Metric:102.6mm; External Width - Metric:155mm; External Depth - Metric:161mm; IP Rating:-; Body Color:Bone; Features:B RoHS Compliant: Yes

ENCLOSURE, BOX, POLYSTYRENE, BONE; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene; External Height - Metric:102.6mm; External Width - Metric:155mm; External Depth - Metric:161mm; IP Rating:-; Body Color:Bone; Features:B RoHS Compliant: Yes

Supplier's Site
Case, Plastic; High-Impact Polystyrene;6.120 in. 0.015 in. - 70148349 - Allied Electronics, Inc.
Fort Worth, TX, USA
Case, Plastic; High-Impact Polystyrene;6.120 in. 0.015 in.
70148349
Case, Plastic; High-Impact Polystyrene;6.120 in. 0.015 in. 70148349
High-Impact Polystyrene Body , Double-Textured PC Bone Gray Finish, Plasticases These sturdy enclosures come in a variety of styles and sizes and are constructed of high quality plastic materials. The housing design allows complete accessibility to internal components. Impact Resistant Polystyrene UL94-HB Flammability Rating Molded-In Card Guides and Mounting Bosses Comes with Stainless Steel Screws and Rubber Feet Double Textured PC Bone Gray Finish Shipped Assembled

High-Impact Polystyrene Body , Double-Textured PC Bone Gray Finish, Plasticases
These sturdy enclosures come in a variety of styles and sizes and are constructed of high quality plastic materials. The housing design allows complete accessibility to internal components.

  • Impact Resistant Polystyrene
  • UL94-HB Flammability Rating
  • Molded-In Card Guides and Mounting Bosses
  • Comes with Stainless Steel Screws and Rubber Feet
  • Double Textured PC Bone Gray Finish
  • Shipped Assembled
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PC-11414 377-1153-ND 87F290 70148349
Product Name Plasticase™ Style B Boxes Enclosure, Box, Polystyrene, Bone; Enclosure Type Bud Industries Case, Plastic; High-Impact Polystyrene;6.120 in. 0.015 in.
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 4.04 inch (103 mm) 4.04 inch (103 mm) 6.12 inch (155 mm)
Width 6.12 inch (155 mm) 6.1 inch (155 mm) 6.32 inch (161 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Terminal Block Junction Box - TMB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 1.69 to 2.76 inch (43 to 70 mm)
View Details
Enclosures, Boxes, & Cases - 116-503 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details