BUD INDUSTRIES, INC. Plasticase™ Style B PC-11412

Description
UL94-HB flammability rating, rubber feet included, molded-in card guides
Request a Quote Datasheet
Description
UL94-HB flammability rating, rubber feet included, molded-in card guides
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plasticase™ Style B
PC-11412
Plasticase™ Style B PC-11412
UL94-HB flammability rating, rubber feet included, molded-in card guides

UL94-HB flammability rating, rubber feet included, molded-in card guides

Supplier's Site
Boxes - 377-1152-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polystyrene Gray Split Sides 8.100"" L x 6.320"" W (205.74mm x 160.53mm) X 3.300"" (83.82mm)"

"Box Plastic, Polystyrene Gray Split Sides 8.100"" L x 6.320"" W (205.74mm x 160.53mm) X 3.300"" (83.82mm)"

Buy Now Datasheet
Case, Plastic; High-Impact Polystyrene;8.100 in. 0.015 in. - 70148348 - Allied Electronics, Inc.
Fort Worth, TX, USA
Case, Plastic; High-Impact Polystyrene;8.100 in. 0.015 in.
70148348
Case, Plastic; High-Impact Polystyrene;8.100 in. 0.015 in. 70148348
High-Impact Polystyrene Body , Double-Textured PC Bone Gray Finish, Plasticases These sturdy enclosures come in a variety of styles and sizes and are constructed of high quality plastic materials. The housing design allows complete accessibility to internal components. Impact Resistant Polystyrene UL94-HB Flammability Rating Molded-In Card Guides and Mounting Bosses Comes with Stainless Steel Screws and Rubber Feet Double Textured PC Bone Gray Finish Shipped Assembled

High-Impact Polystyrene Body , Double-Textured PC Bone Gray Finish, Plasticases
These sturdy enclosures come in a variety of styles and sizes and are constructed of high quality plastic materials. The housing design allows complete accessibility to internal components.

  • Impact Resistant Polystyrene
  • UL94-HB Flammability Rating
  • Molded-In Card Guides and Mounting Bosses
  • Comes with Stainless Steel Screws and Rubber Feet
  • Double Textured PC Bone Gray Finish
  • Shipped Assembled
Supplier's Site
Enclosure, Box, Polystyrene, Bone; Enclosure Type Bud Industries - 06M4751 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Polystyrene, Bone; Enclosure Type Bud Industries
06M4751
Enclosure, Box, Polystyrene, Bone; Enclosure Type Bud Industries 06M4751
ENCLOSURE, BOX, POLYSTYRENE, BONE; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene ; External Height - Metric:83.8mm; External Width - Metric:206mm; External Depth - Metric:161mm; IP Rating:-; Body Color:Bone; Features:B RoHS Compliant: Yes

ENCLOSURE, BOX, POLYSTYRENE, BONE; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene; External Height - Metric:83.8mm; External Width - Metric:206mm; External Depth - Metric:161mm; IP Rating:-; Body Color:Bone; Features:B RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PC-11412 377-1152-ND 70148348 06M4751
Product Name Plasticase™ Style B Boxes Case, Plastic; High-Impact Polystyrene;8.100 in. 0.015 in. Enclosure, Box, Polystyrene, Bone; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 3.3 inch (83.82 mm) 8.1 inch (206 mm) 3.3 inch (83.8 mm)
Width 6.32 inch (161 mm) 6.32 inch (161 mm) 8.11 inch (206 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosures - technoCASE - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 3.14 to 14.17 inch (79.76 to 360 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details