BUD INDUSTRIES, INC. Potting Boxes Style A PB-1575

Description
UL 94V-0 flammability rating, available in black
Description
UL 94V-0 flammability rating, available in black

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Potting Boxes Style A
PB-1575
Potting Boxes Style A PB-1575
UL 94V-0 flammability rating, available in black

UL 94V-0 flammability rating, available in black

Supplier's Site
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries - 95F996 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries
95F996
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries 95F996
ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:76.2mm; External Width - Metric:51mm; External Depth - Metric:23mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:76.2mm; External Width - Metric:51mm; External Depth - Metric:23mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Enclosure;Potting Box;Desktop;ABS;Black;3.00x2.00x0.90;UL94-HB;Style A - 70148417 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;Potting Box;Desktop;ABS;Black;3.00x2.00x0.90;UL94-HB;Style A
70148417
Enclosure;Potting Box;Desktop;ABS;Black;3.00x2.00x0.90;UL94-HB;Style A 70148417
ABS Thermoplastic Body, Black, Textured Finish, +70°C Operating Temperature, Potting Boxs Available in 3 styles and six sizes, these low cost enclosures are made of tough, lightweight CYCOLAC ABS thermoplastic. Flammability Rating: 94V-0 at 0.062" thickness and continuous use temperature of 70°C. Optional close-fitting covers are available in all sizes. Finish: Black. Pkg. of 10.

ABS Thermoplastic Body, Black, Textured Finish, +70°C Operating Temperature, Potting Boxs
Available in 3 styles and six sizes, these low cost enclosures are made of tough, lightweight CYCOLAC ABS thermoplastic. Flammability Rating: 94V-0 at 0.062" thickness and continuous use temperature of 70°C. Optional close-fitting covers are available in all sizes. Finish: Black. Pkg. of 10.

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PB-1575 95F996 70148417
Product Name Potting Boxes Style A Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries Enclosure;Potting Box;Desktop;ABS;Black;3.00x2.00x0.90;UL94-HB;Style A
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Shape Rectangular
Length 3 inch (76.2 mm) 3 inch (76.2 mm) 3 inch (76.2 mm)
Width 2 inch (50.8 mm) 2.01 inch (51 mm) 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JF9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details