BUD INDUSTRIES, INC. Potting Boxes Style B PB-1574-TF

Description
UL 94V-0 flammability rating, available in black
Request a Quote Datasheet
Description
UL 94V-0 flammability rating, available in black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Potting Boxes Style B
PB-1574-TF
Potting Boxes Style B PB-1574-TF
UL 94V-0 flammability rating, available in black

UL 94V-0 flammability rating, available in black

Supplier's Site
Boxes - PB-1574-TF-ND - DigiKey
Thief River Falls, MN, United States
"Box, Potting Plastic, ABS Black Open End(s) 2.000"" L x 2.000"" W (50.80mm x 50.80mm) X 1.500"" (38.10mm)"

"Box, Potting Plastic, ABS Black Open End(s) 2.000"" L x 2.000"" W (50.80mm x 50.80mm) X 1.500"" (38.10mm)"

Buy Now Datasheet
Box, Potting; ABS theremoplastic; 2.078in.; 2.078 in.; 1.500 in.; 0.070 in. - 70148421 - Allied Electronics, Inc.
Fort Worth, TX, USA
Box, Potting; ABS theremoplastic; 2.078in.; 2.078 in.; 1.500 in.; 0.070 in.
70148421
Box, Potting; ABS theremoplastic; 2.078in.; 2.078 in.; 1.500 in.; 0.070 in. 70148421
ABS Thermoplastic Body, Black, Textured Finish, +70°C Operating Temperature, Potting Boxs Available in 3 styles and six sizes, these low cost enclosures are made of tough, lightweight CYCOLAC ABS thermoplastic. Flammability Rating: 94V-0 at 0.062" thickness and continuous use temperature of 70°C. Optional close-fitting covers are available in all sizes. Finish: Black. Pkg. of 10.

ABS Thermoplastic Body, Black, Textured Finish, +70°C Operating Temperature, Potting Boxs
Available in 3 styles and six sizes, these low cost enclosures are made of tough, lightweight CYCOLAC ABS thermoplastic. Flammability Rating: 94V-0 at 0.062" thickness and continuous use temperature of 70°C. Optional close-fitting covers are available in all sizes. Finish: Black. Pkg. of 10.

Supplier's Site
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries - 95F995 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries
95F995
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries 95F995
ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:50.8mm; External Width - Metric:51mm; External Depth - Metric:38mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:50.8mm; External Width - Metric:51mm; External Depth - Metric:38mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PB-1574-TF PB-1574-TF-ND 70148421 95F995
Product Name Potting Boxes Style B Boxes Box, Potting; ABS theremoplastic; 2.078in.; 2.078 in.; 1.500 in.; 0.070 in. Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular; Square
Length 2 inch (50.8 mm) 2.08 inch (52.78 mm) 2 inch (50.8 mm)
Width 2 inch (50.8 mm) 2.08 inch (52.78 mm) 2.01 inch (51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details