BUD INDUSTRIES, INC. Potting Boxes Style B PB-1559-TF

Description
UL 94V-0 flammability rating, available in black
Request a Quote Datasheet
Description
UL 94V-0 flammability rating, available in black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Potting Boxes Style B
PB-1559-TF
Potting Boxes Style B PB-1559-TF
UL 94V-0 flammability rating, available in black

UL 94V-0 flammability rating, available in black

Supplier's Site
Boxes - 377-1178-ND - DigiKey
Thief River Falls, MN, United States
"Box, Potting Plastic, ABS Black Open End(s) 3.000"" L x 2.000"" W (76.20mm x 50.80mm) X 1.500"" (38.10mm)"

"Box, Potting Plastic, ABS Black Open End(s) 3.000"" L x 2.000"" W (76.20mm x 50.80mm) X 1.500"" (38.10mm)"

Buy Now Datasheet
Box, Potting; ABS theremoplastic; 3.078in.; 2.078 in.; 1.500 in.; 0.070 in. - 70148378 - Allied Electronics, Inc.
Fort Worth, TX, USA
Box, Potting; ABS theremoplastic; 3.078in.; 2.078 in.; 1.500 in.; 0.070 in.
70148378
Box, Potting; ABS theremoplastic; 3.078in.; 2.078 in.; 1.500 in.; 0.070 in. 70148378
ABS Thermoplastic Body, Black, Textured Finish, +70°C Operating Temperature, Potting Boxs Available in 3 styles and six sizes, these low cost enclosures are made of tough, lightweight CYCOLAC ABS thermoplastic. Flammability Rating: 94V-0 at 0.062" thickness and continuous use temperature of 70°C. Optional close-fitting covers are available in all sizes. Finish: Black. Pkg. of 10.

ABS Thermoplastic Body, Black, Textured Finish, +70°C Operating Temperature, Potting Boxs
Available in 3 styles and six sizes, these low cost enclosures are made of tough, lightweight CYCOLAC ABS thermoplastic. Flammability Rating: 94V-0 at 0.062" thickness and continuous use temperature of 70°C. Optional close-fitting covers are available in all sizes. Finish: Black. Pkg. of 10.

Supplier's Site
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries - 50F820 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries
50F820
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries 50F820
ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:76.2mm; External Width - Metric:51mm; External Depth - Metric:38mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:76.2mm; External Width - Metric:51mm; External Depth - Metric:38mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PB-1559-TF 377-1178-ND 70148378 50F820
Product Name Potting Boxes Style B Boxes Box, Potting; ABS theremoplastic; 3.078in.; 2.078 in.; 1.500 in.; 0.070 in. Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 3 inch (76.2 mm) 3.08 inch (78.18 mm) 3 inch (76.2 mm)
Width 2 inch (50.8 mm) 2.08 inch (52.78 mm) 2.01 inch (51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heat Sink Enclosure, Aluminium, Black; Enclosure Type Takachi - 68X2321 - Newark, An Avnet Company
Specs
Length 3.2 inch (81.3 mm)
Width 6.15 inch (156 mm)
Depth 10.83 inch (275 mm)
View Details
TK Series Enclosures - 106-013 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers