BUD INDUSTRIES, INC. Potting Boxes Style A PB-1558

Description
UL 94V-0 flammability rating, available in black
Request a Quote Datasheet
Description
UL 94V-0 flammability rating, available in black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Potting Boxes Style A
PB-1558
Potting Boxes Style A PB-1558
UL 94V-0 flammability rating, available in black

UL 94V-0 flammability rating, available in black

Supplier's Site
Boxes - 377-1173-ND - DigiKey
Thief River Falls, MN, United States
"Box, Potting Plastic, ABS Black Open End(s) 2.000"" L x 1.500"" W (50.80mm x 38.10mm) X 1.000"" (25.40mm)"

"Box, Potting Plastic, ABS Black Open End(s) 2.000"" L x 1.500"" W (50.80mm x 38.10mm) X 1.000"" (25.40mm)"

Buy Now Datasheet
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries - 50F815 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries
50F815
Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries 50F815
ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:50.8mm; External Width - Metric:38mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, POTTING BOX, PLASTIC, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:50.8mm; External Width - Metric:38mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure;Potting Box;Desktop;ABS;Black;2.00x1.50x1.00;UL94-HB;Style A - 70148383 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;Potting Box;Desktop;ABS;Black;2.00x1.50x1.00;UL94-HB;Style A
70148383
Enclosure;Potting Box;Desktop;ABS;Black;2.00x1.50x1.00;UL94-HB;Style A 70148383
ABS Thermoplastic Body, Black, Textured Finish, +70°C Operating Temperature, Potting Boxs Available in 3 styles and six sizes, these low cost enclosures are made of tough, lightweight CYCOLAC ABS thermoplastic. Flammability Rating: 94V-0 at 0.062" thickness and continuous use temperature of 70°C. Optional close-fitting covers are available in all sizes. Finish: Black. Pkg. of 10.

ABS Thermoplastic Body, Black, Textured Finish, +70°C Operating Temperature, Potting Boxs
Available in 3 styles and six sizes, these low cost enclosures are made of tough, lightweight CYCOLAC ABS thermoplastic. Flammability Rating: 94V-0 at 0.062" thickness and continuous use temperature of 70°C. Optional close-fitting covers are available in all sizes. Finish: Black. Pkg. of 10.

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PB-1558 377-1173-ND 50F815 70148383
Product Name Potting Boxes Style A Boxes Enclosure, Potting Box, Plastic, Black; Enclosure Type Bud Industries Enclosure;Potting Box;Desktop;ABS;Black;2.00x1.50x1.00;UL94-HB;Style A
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 2 inch (50.8 mm) 2 inch (50.8 mm) 2 inch (50.8 mm)
Width 1.5 inch (38.1 mm) 1.5 inch (38 mm) 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1896597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 9.84 inch (250 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details