BUD INDUSTRIES, INC. Panel, Cabinet Rack, 12.25Inx24In, Aluminum; Panel Type Bud Industries PA-2407-MG

Description
PANEL, CABINET RACK, 12.25INX24IN, ALUMINUM; Panel Type:Relay Rack Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Grey; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes
Description
PANEL, CABINET RACK, 12.25INX24IN, ALUMINUM; Panel Type:Relay Rack Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Grey; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 12.25Inx24In, Aluminum; Panel Type Bud Industries - 50F9830 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 12.25Inx24In, Aluminum; Panel Type Bud Industries
50F9830
Panel, Cabinet Rack, 12.25Inx24In, Aluminum; Panel Type Bud Industries 50F9830
PANEL, CABINET RACK, 12.25INX24IN, ALUMINUM; Panel Type:Relay Rack Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Grey; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes

PANEL, CABINET RACK, 12.25INX24IN, ALUMINUM; Panel Type:Relay Rack Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Grey; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50F9830
Product Name Panel, Cabinet Rack, 12.25Inx24In, Aluminum; Panel Type Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 500308 - RS Components, Ltd.
Specs
Type Shelving; Racking
Width 9.21 inch (234 mm)
View Details
Specialized storage - R5SEE-871202 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 24 inch (610 mm)
Length 87 inch (2210 mm)
View Details