BUD INDUSTRIES, INC. Panel, Cabinet Rack, 12.25Inx19In, Aluminum; Panel Type Bud Industries PA-1137-WH

Description
PANEL, CABINET RACK, 12.25INX19IN, ALUMINUM; Panel Type:Relay Rack Panel; Rack U Height:7U; Panel Material:Aluminum; Body Color:White; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes
Description
PANEL, CABINET RACK, 12.25INX19IN, ALUMINUM; Panel Type:Relay Rack Panel; Rack U Height:7U; Panel Material:Aluminum; Body Color:White; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 12.25Inx19In, Aluminum; Panel Type Bud Industries - 25B6435 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 12.25Inx19In, Aluminum; Panel Type Bud Industries
25B6435
Panel, Cabinet Rack, 12.25Inx19In, Aluminum; Panel Type Bud Industries 25B6435
PANEL, CABINET RACK, 12.25INX19IN, ALUMINUM; Panel Type:Relay Rack Panel; Rack U Height:7U; Panel Material:Aluminum; Body Color:White; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes

PANEL, CABINET RACK, 12.25INX19IN, ALUMINUM; Panel Type:Relay Rack Panel; Rack U Height:7U; Panel Material:Aluminum; Body Color:White; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 25B6435
Product Name Panel, Cabinet Rack, 12.25Inx19In, Aluminum; Panel Type Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 1134512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 17.72 inch (450 mm)
View Details
Closed shelving - SRE2551B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details