BUD INDUSTRIES, INC. Panel, Cabinet Rack, 3.5Inx19In Aluminium; Panel Type Bud Industries PA-1132-WH

Description
PANEL, CABINET RACK, 3.5INX19IN ALUMINIUM; Panel Type:Relay Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:White; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes
Description
PANEL, CABINET RACK, 3.5INX19IN ALUMINIUM; Panel Type:Relay Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:White; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 3.5Inx19In Aluminium; Panel Type Bud Industries - 25B6432 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 3.5Inx19In Aluminium; Panel Type Bud Industries
25B6432
Panel, Cabinet Rack, 3.5Inx19In Aluminium; Panel Type Bud Industries 25B6432
PANEL, CABINET RACK, 3.5INX19IN ALUMINIUM; Panel Type:Relay Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:White; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes

PANEL, CABINET RACK, 3.5INX19IN ALUMINIUM; Panel Type:Relay Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:White; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 25B6432
Product Name Panel, Cabinet Rack, 3.5Inx19In Aluminium; Panel Type Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 231440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 12.6 inch (320 mm)
Length 39.37 inch (1000 mm)
View Details
Record storage - SRD8050 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 15 inch (381 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details