BUD INDUSTRIES, INC. Panel, Cabinet Rack, 1.75X19In, Aluminium; Panel Type Bud Industries PA-1131-MG

Description
PANEL, CABINET RACK, 1.75X19IN, ALUMINIUM; Panel Type:Relay Rack Panel; Rack U Height:1U; Panel Material:Aluminum; Body Color:Grey; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes
Description
PANEL, CABINET RACK, 1.75X19IN, ALUMINIUM; Panel Type:Relay Rack Panel; Rack U Height:1U; Panel Material:Aluminum; Body Color:Grey; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 1.75X19In, Aluminium; Panel Type Bud Industries - 90F284 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 1.75X19In, Aluminium; Panel Type Bud Industries
90F284
Panel, Cabinet Rack, 1.75X19In, Aluminium; Panel Type Bud Industries 90F284
PANEL, CABINET RACK, 1.75X19IN, ALUMINIUM; Panel Type:Relay Rack Panel; Rack U Height:1U; Panel Material:Aluminum; Body Color:Grey; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes

PANEL, CABINET RACK, 1.75X19IN, ALUMINIUM; Panel Type:Relay Rack Panel; Rack U Height:1U; Panel Material:Aluminum; Body Color:Grey; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 90F284
Product Name Panel, Cabinet Rack, 1.75X19In, Aluminium; Panel Type Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2157003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.91 inch (277 mm)
Width 3.94 inch (100 mm)
View Details
Freestanding stations - EMA4341 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details