BUD INDUSTRIES, INC. Panel, Cabinet Rack, 19.25Inx19In, Aluminum; Panel Type Bud Industries PA-1111-WH

Description
PANEL, CABINET RACK, 19.25INX19IN, ALUMINUM; Panel Type:Relay Rack Panel; Rack U Height:11U; Panel Material:Aluminum; Body Color:White; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes
Description
PANEL, CABINET RACK, 19.25INX19IN, ALUMINUM; Panel Type:Relay Rack Panel; Rack U Height:11U; Panel Material:Aluminum; Body Color:White; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 19.25Inx19In, Aluminum; Panel Type Bud Industries - 91F1720 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 19.25Inx19In, Aluminum; Panel Type Bud Industries
91F1720
Panel, Cabinet Rack, 19.25Inx19In, Aluminum; Panel Type Bud Industries 91F1720
PANEL, CABINET RACK, 19.25INX19IN, ALUMINUM; Panel Type:Relay Rack Panel; Rack U Height:11U; Panel Material:Aluminum; Body Color:White; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes

PANEL, CABINET RACK, 19.25INX19IN, ALUMINUM; Panel Type:Relay Rack Panel; Rack U Height:11U; Panel Material:Aluminum; Body Color:White; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 91F1720
Product Name Panel, Cabinet Rack, 19.25Inx19In, Aluminum; Panel Type Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2157003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.91 inch (277 mm)
Width 3.94 inch (100 mm)
View Details
Closed shelving - SRE3028 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details