BUD INDUSTRIES, INC. Panel, Cabinet Rack, 17.5X19In, Aluminium; Panel Type Bud Industries PA-1110-MG

Description
PANEL, CABINET RACK, 17.5X19IN, ALUMINIUM; Panel Type:Relay Rack Panel; Rack U Height:10U; Panel Material:Aluminum; Body Color:Grey; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes
Description
PANEL, CABINET RACK, 17.5X19IN, ALUMINIUM; Panel Type:Relay Rack Panel; Rack U Height:10U; Panel Material:Aluminum; Body Color:Grey; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 17.5X19In, Aluminium; Panel Type Bud Industries - 91F397 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 17.5X19In, Aluminium; Panel Type Bud Industries
91F397
Panel, Cabinet Rack, 17.5X19In, Aluminium; Panel Type Bud Industries 91F397
PANEL, CABINET RACK, 17.5X19IN, ALUMINIUM; Panel Type:Relay Rack Panel; Rack U Height:10U; Panel Material:Aluminum; Body Color:Grey; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes

PANEL, CABINET RACK, 17.5X19IN, ALUMINIUM; Panel Type:Relay Rack Panel; Rack U Height:10U; Panel Material:Aluminum; Body Color:Grey; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 91F397
Product Name Panel, Cabinet Rack, 17.5X19In, Aluminium; Panel Type Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 8020267 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 77.17 lbs (35 kg)
Depth 19.69 inch (500 mm)
View Details
Specialized storage - SRP0442 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details