BUD INDUSTRIES, INC. Panel, Cabinet Rack, 15.75Inx19In, Aluminum; Panel Type Bud Industries PA-1109-MG

Description
PANEL, CABINET RACK, 15.75INX19IN, ALUMINUM; Panel Type:Relay Rack Panel; Rack U Height:9U; Panel Material:Aluminum; Body Color:Grey; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes
Description
PANEL, CABINET RACK, 15.75INX19IN, ALUMINUM; Panel Type:Relay Rack Panel; Rack U Height:9U; Panel Material:Aluminum; Body Color:Grey; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 15.75Inx19In, Aluminum; Panel Type Bud Industries - 91F396 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 15.75Inx19In, Aluminum; Panel Type Bud Industries
91F396
Panel, Cabinet Rack, 15.75Inx19In, Aluminum; Panel Type Bud Industries 91F396
PANEL, CABINET RACK, 15.75INX19IN, ALUMINUM; Panel Type:Relay Rack Panel; Rack U Height:9U; Panel Material:Aluminum; Body Color:Grey; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes

PANEL, CABINET RACK, 15.75INX19IN, ALUMINUM; Panel Type:Relay Rack Panel; Rack U Height:9U; Panel Material:Aluminum; Body Color:Grey; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 91F396
Product Name Panel, Cabinet Rack, 15.75Inx19In, Aluminum; Panel Type Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 1863300 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 176 lbs (80 kg)
Depth 27.56 inch (700 mm)
View Details
Record storage - SRD8007S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 16 inch (406 mm)
Length 75 inch (1905 mm)
View Details
Boltless Sloping and Storage Shelving System -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Boltless; Gravity Flow
Shelving/Racking Options Open
View Details