BUD INDUSTRIES, INC. Panel, Cabinet Rack, 15.75Inx19In, Aluminum; Panel Type Bud Industries PA-1109-BT

Description
PANEL, CABINET RACK, 15.75INX19IN, ALUMINUM; Panel Type:Relay Rack Panel; Rack U Height:9U; Panel Material:Aluminum; Body Color:Black; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes
Description
PANEL, CABINET RACK, 15.75INX19IN, ALUMINUM; Panel Type:Relay Rack Panel; Rack U Height:9U; Panel Material:Aluminum; Body Color:Black; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 15.75Inx19In, Aluminum; Panel Type Bud Industries - 25B6427 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 15.75Inx19In, Aluminum; Panel Type Bud Industries
25B6427
Panel, Cabinet Rack, 15.75Inx19In, Aluminum; Panel Type Bud Industries 25B6427
PANEL, CABINET RACK, 15.75INX19IN, ALUMINUM; Panel Type:Relay Rack Panel; Rack U Height:9U; Panel Material:Aluminum; Body Color:Black; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes

PANEL, CABINET RACK, 15.75INX19IN, ALUMINUM; Panel Type:Relay Rack Panel; Rack U Height:9U; Panel Material:Aluminum; Body Color:Black; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 25B6427
Product Name Panel, Cabinet Rack, 15.75Inx19In, Aluminum; Panel Type Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2228290 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 130 lbs (59 kg)
Depth 4.45 inch (113 mm)
View Details
Wall-mounted storage - WM57-1672 - Rousseau Metal Inc.
Specs
Category Industrial
Length 72 inch (1829 mm)
Width 16 inch (406 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details