BUD INDUSTRIES, INC. Panel, Cabinet Rack, 5.25X19In, Aluminium; Panel Type Bud Industries PA-1103-WH

Description
PANEL, CABINET RACK, 5.25X19IN, ALUMINIUM; Panel Type:Relay Rack Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:White; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes
Description
PANEL, CABINET RACK, 5.25X19IN, ALUMINIUM; Panel Type:Relay Rack Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:White; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 5.25X19In, Aluminium; Panel Type Bud Industries - 91F1704 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 5.25X19In, Aluminium; Panel Type Bud Industries
91F1704
Panel, Cabinet Rack, 5.25X19In, Aluminium; Panel Type Bud Industries 91F1704
PANEL, CABINET RACK, 5.25X19IN, ALUMINIUM; Panel Type:Relay Rack Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:White; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes

PANEL, CABINET RACK, 5.25X19IN, ALUMINIUM; Panel Type:Relay Rack Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:White; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 91F1704
Product Name Panel, Cabinet Rack, 5.25X19In, Aluminium; Panel Type Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mobile shelving & Mini-Racking - SRE4004M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Server Rack Shelves - 500308 - RS Components, Ltd.
Specs
Type Shelving; Racking
Width 9.21 inch (234 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details