BUD INDUSTRIES, INC. Panel, Cabinet Rack, 3.5Inx19In Aluminium; Panel Type Bud Industries PA-1102-MG

Description
PANEL, CABINET RACK, 3.5INX19IN ALUMINIUM; Panel Type:Relay Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Grey; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes
Description
PANEL, CABINET RACK, 3.5INX19IN ALUMINIUM; Panel Type:Relay Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Grey; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 3.5Inx19In Aluminium; Panel Type Bud Industries - 91F389 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 3.5Inx19In Aluminium; Panel Type Bud Industries
91F389
Panel, Cabinet Rack, 3.5Inx19In Aluminium; Panel Type Bud Industries 91F389
PANEL, CABINET RACK, 3.5INX19IN ALUMINIUM; Panel Type:Relay Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Grey; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes

PANEL, CABINET RACK, 3.5INX19IN ALUMINIUM; Panel Type:Relay Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Grey; For Use With:All Cabinets, Cabinet Racks, Relay Racks and Small Enclosures; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 91F389
Product Name Panel, Cabinet Rack, 3.5Inx19In Aluminium; Panel Type Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Storage Racking - 3512613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 17.24 inch (438 mm)
Length 27.56 inch (700 mm)
View Details
Shelving with drawers - R5SHE-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Enclosure Shelf - 12573-723 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Material Steel
View Details