BUD INDUSTRIES, INC. Cabinet, Rack Mount, 6.25In, Aluminum White; Rack U Height Bud Industries NHC-14157

Description
CABINET, RACK MOUNT, 6.25IN, ALUMINUM WHITE; Rack U Height:4U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:177.8mm; External Width - Metric:432mm; External Depth - Metric:330mm; Body Color:White RoHS Compliant: Yes
Datasheet
Description
CABINET, RACK MOUNT, 6.25IN, ALUMINUM WHITE; Rack U Height:4U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:177.8mm; External Width - Metric:432mm; External Depth - Metric:330mm; Body Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Rack Mount, 6.25In, Aluminum White; Rack U Height Bud Industries - 52F6486 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Rack Mount, 6.25In, Aluminum White; Rack U Height Bud Industries
52F6486
Cabinet, Rack Mount, 6.25In, Aluminum White; Rack U Height Bud Industries 52F6486
CABINET, RACK MOUNT, 6.25IN, ALUMINUM WHITE; Rack U Height:4U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:177.8mm; External Width - Metric:432mm; External Depth - Metric:330mm; Body Color:White RoHS Compliant: Yes

CABINET, RACK MOUNT, 6.25IN, ALUMINUM WHITE; Rack U Height:4U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:177.8mm; External Width - Metric:432mm; External Depth - Metric:330mm; Body Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 52F6486
Product Name Cabinet, Rack Mount, 6.25In, Aluminum White; Rack U Height Bud Industries
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD30A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Bags - 1856045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 7.09 inch (180 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details