BUD INDUSTRIES, INC. Cabinet, Rack Mount, 2.75In, Aluminum White; Rack U Height Bud Industries NHC-14153

Description
CABINET, RACK MOUNT, 2.75IN, ALUMINUM WHITE; Rack U Height:2U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:88.9mm; External Width - Metric:216mm; External Depth - Metric:203mm; Body Color:White RoHS Compliant: Yes
Datasheet
Description
CABINET, RACK MOUNT, 2.75IN, ALUMINUM WHITE; Rack U Height:2U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:88.9mm; External Width - Metric:216mm; External Depth - Metric:203mm; Body Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Rack Mount, 2.75In, Aluminum White; Rack U Height Bud Industries - 52F6478 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Rack Mount, 2.75In, Aluminum White; Rack U Height Bud Industries
52F6478
Cabinet, Rack Mount, 2.75In, Aluminum White; Rack U Height Bud Industries 52F6478
CABINET, RACK MOUNT, 2.75IN, ALUMINUM WHITE; Rack U Height:2U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:88.9mm; External Width - Metric:216mm; External Depth - Metric:203mm; Body Color:White RoHS Compliant: Yes

CABINET, RACK MOUNT, 2.75IN, ALUMINUM WHITE; Rack U Height:2U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:88.9mm; External Width - Metric:216mm; External Depth - Metric:203mm; Body Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 52F6478
Product Name Cabinet, Rack Mount, 2.75In, Aluminum White; Rack U Height Bud Industries
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Endoscope Storage Cabinet - CleanShield™ ACCSES06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details