BUD INDUSTRIES, INC. Cable and Cord Grips NG-9516

Description
"Cable Gland 0.51"" ~ 0.67"" (13.0mm ~ 17.0mm) Nylon PG21 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.51"" ~ 0.67"" (13.0mm ~ 17.0mm) Nylon PG21 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-1974-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-1974-ND
Cable and Cord Grips 377-1974-ND
"Cable Gland 0.51"" ~ 0.67"" (13.0mm ~ 17.0mm) Nylon PG21 Black"

"Cable Gland 0.51"" ~ 0.67"" (13.0mm ~ 17.0mm) Nylon PG21 Black"

Buy Now Datasheet
Gland, Cable; 0.512 to 0.709 in.; PG 21; 1.102 in.; Nylon; NBR (N) Rubber - 70148589 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gland, Cable; 0.512 to 0.709 in.; PG 21; 1.102 in.; Nylon; NBR (N) Rubber
70148589
Gland, Cable; 0.512 to 0.709 in.; PG 21; 1.102 in.; Nylon; NBR (N) Rubber 70148589
Cable glands, Plastic Boxes - NEMA 4X Accessories, Black Color, Nylon Body Material Assembly consists of UL94V-2 rated molded nylon body, hex nut, cable nut and rubber gasket and cable seal. Required to maintain rating when cables enter or exit a NEMA 4 or 4x type enclosure. Available in black in seven sizes. Required to maintain NEMA 4X rating when cables enter or exit a NEMA 4 or 4X type enclosure.

Cable glands, Plastic Boxes - NEMA 4X Accessories, Black Color, Nylon Body Material
Assembly consists of UL94V-2 rated molded nylon body, hex nut, cable nut and rubber gasket and cable seal. Required to maintain rating when cables enter or exit a NEMA 4 or 4x type enclosure. Available in black in seven sizes.
Required to maintain NEMA 4X rating when cables enter or exit a NEMA 4 or 4X type enclosure.

Supplier's Site
Cable Gland (Clamp); Thread Size Imperial Bud Industries - 25B6420 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland (Clamp); Thread Size Imperial Bud Industries
25B6420
Cable Gland (Clamp); Thread Size Imperial Bud Industries 25B6420
CABLE GLAND (CLAMP); Thread Size - Imperial:PG21; Thread Size - Metric:-; Cable Diameter Min:13mm; Cable Diameter Max:17mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:NEMA 4X RoHS Compliant: Yes

CABLE GLAND (CLAMP); Thread Size - Imperial:PG21; Thread Size - Metric:-; Cable Diameter Min:13mm; Cable Diameter Max:17mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:NEMA 4X RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 377-1974-ND 70148589 25B6420
Product Name Cable and Cord Grips Gland, Cable; 0.512 to 0.709 in.; PG 21; 1.102 in.; Nylon; NBR (N) Rubber Cable Gland (Clamp); Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601043R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Cable Glands - 2101377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details