BUD INDUSTRIES, INC. Gland, Cable; 0.158 to 0.315 in.; PG 9;0.563 in.; Nylon; NBR (N) Rubber; Black NG-9512

Description
Cable glands, Plastic Boxes - NEMA 4X Accessories, Black Color, Nylon Body Material Assembly consists of UL94V-2 rated molded nylon body, hex nut, cable nut and rubber gasket and cable seal. Required to maintain rating when cables enter or exit a NEMA 4 or 4x type enclosure. Available in black in seven sizes. Required to maintain NEMA 4X rating when cables enter or exit a NEMA 4 or 4X type enclosure.
Description
Cable glands, Plastic Boxes - NEMA 4X Accessories, Black Color, Nylon Body Material Assembly consists of UL94V-2 rated molded nylon body, hex nut, cable nut and rubber gasket and cable seal. Required to maintain rating when cables enter or exit a NEMA 4 or 4x type enclosure. Available in black in seven sizes. Required to maintain NEMA 4X rating when cables enter or exit a NEMA 4 or 4X type enclosure.

Suppliers

Company
Product
Description
Supplier Links
Gland, Cable; 0.158 to 0.315 in.; PG 9;0.563 in.; Nylon; NBR (N) Rubber; Black - 70148585 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gland, Cable; 0.158 to 0.315 in.; PG 9;0.563 in.; Nylon; NBR (N) Rubber; Black
70148585
Gland, Cable; 0.158 to 0.315 in.; PG 9;0.563 in.; Nylon; NBR (N) Rubber; Black 70148585
Cable glands, Plastic Boxes - NEMA 4X Accessories, Black Color, Nylon Body Material Assembly consists of UL94V-2 rated molded nylon body, hex nut, cable nut and rubber gasket and cable seal. Required to maintain rating when cables enter or exit a NEMA 4 or 4x type enclosure. Available in black in seven sizes. Required to maintain NEMA 4X rating when cables enter or exit a NEMA 4 or 4X type enclosure.

Cable glands, Plastic Boxes - NEMA 4X Accessories, Black Color, Nylon Body Material
Assembly consists of UL94V-2 rated molded nylon body, hex nut, cable nut and rubber gasket and cable seal. Required to maintain rating when cables enter or exit a NEMA 4 or 4x type enclosure. Available in black in seven sizes.
Required to maintain NEMA 4X rating when cables enter or exit a NEMA 4 or 4X type enclosure.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70148585
Product Name Gland, Cable; 0.158 to 0.315 in.; PG 9;0.563 in.; Nylon; NBR (N) Rubber; Black
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cord Grip; 1.5 to 6 mm; NPT; 3/8 in.; 11 mm; 17.1 mm; Polyamide 6; Neoprene - 70074444 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.673 inch (17.1 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825190 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details